multicomp PRO Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001123

Description
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 91Y1247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro
91Y1247
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro 91Y1247
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1247
Product Name Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 1.23 inch (31.24 mm)
Width 1.61 inch (41 mm)
Depth 2.19 inch (55.6 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers