multicomp PRO Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro MC001109

Description
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro - 84Y6290 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro
84Y6290
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro 84Y6290
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6290
Product Name Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro
Length 3.15 inch (80 mm)
Width 4.76 inch (121 mm)
Depth 6.73 inch (171 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details