multicomp PRO Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro MC001095

Description
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro - 84Y6276 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro
84Y6276
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro 84Y6276
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6276
Product Name Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 2.56 inch (65 mm)
Depth 4.53 inch (115 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers