multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Black; Enclosure Type Multicomp Pro MC001090

Description
ENCLOSURE, WALL MNT, IP65, ALUM , BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Black; NEMARoHS Compliant: Yes
Description
ENCLOSURE, WALL MNT, IP65, ALUM , BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Black; NEMARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Black; Enclosure Type Multicomp Pro - 84Y6271 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Black; Enclosure Type Multicomp Pro
84Y6271
Enclosure, Wall Mnt, Ip65, Alum , Black; Enclosure Type Multicomp Pro 84Y6271
ENCLOSURE, WALL MNT, IP65, ALUM , BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Black; NEMARoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Black; NEMARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6271
Product Name Enclosure, Wall Mnt, Ip65, Alum , Black; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details