multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro MC001080

Description
ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Natural; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Natural; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro - 84Y6261 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro
84Y6261
Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro 84Y6261
ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Natural; NEMARoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Natural; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6261
Product Name Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
4 suppliers