multicomp PRO Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro MC001078

Description
ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro - 84Y6259 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro
84Y6259
Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro 84Y6259
ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6259
Product Name Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG13LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details