multicomp PRO Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro MC001073

Description
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro - 84Y6254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro
84Y6254
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro 84Y6254
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6254
Product Name Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80 mm)
Depth 3.23 inch (82 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers