multicomp PRO Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro MC001058

Description
RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1 1; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:WhiteRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1 1; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro - 81Y3682 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro
81Y3682
Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro 81Y3682
RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1 1; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:WhiteRoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1 1; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3682
Product Name Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details