multicomp PRO Rf Cable Assembly, Sma Plug-Jack, 152Mm; Connector Type A Multicomp Pro MC001057

Description
RF CABLE ASSEMBLY, SMA PLUG-JACK, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes
Description
RF CABLE ASSEMBLY, SMA PLUG-JACK, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Cable Assembly features an SMA plug to SMA bulkhead jack configuration with a cable length of 152.4 mm (6 inches). It utilizes RG316 coaxial cable and is designed to operate within a frequency range of 0 to 3 GHz. The assembly has a voltage standing wave ratio (VSWR) of 1.3 or less and an insertion loss of 0.5 dB or less. The body is constructed from brass with a nickel finish, while the center contact is made of brass with a gold plating. The insulator is made from PTFE, ensuring durability and performance in various applications. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The RF Cable Assembly features an SMA plug to SMA bulkhead jack configuration with a cable length of 152.4 mm (6 inches). It utilizes RG316 coaxial cable and is designed to operate within a frequency range of 0 to 3 GHz. The assembly has a voltage standing wave ratio (VSWR) of 1.3 or less and an insertion loss of 0.5 dB or less. The body is constructed from brass with a nickel finish, while the center contact is made of brass with a gold plating. The insulator is made from PTFE, ensuring durability and performance in various applications. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Plug-Jack, 152Mm; Connector Type A Multicomp Pro - 81Y3681 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Plug-Jack, 152Mm; Connector Type A Multicomp Pro
81Y3681
Rf Cable Assembly, Sma Plug-Jack, 152Mm; Connector Type A Multicomp Pro 81Y3681
RF CABLE ASSEMBLY, SMA PLUG-JACK, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA PLUG-JACK, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3681
Product Name Rf Cable Assembly, Sma Plug-Jack, 152Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details