multicomp PRO Rf Cable Assembly, Sma R/a Plug, 152Mm; Connector Type A Multicomp Pro MC001056

Description
RF CABLE ASSEMBLY, SMA R/A PLUG, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA R/A PLUG, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma R/a Plug, 152Mm; Connector Type A Multicomp Pro - 81Y3680 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma R/a Plug, 152Mm; Connector Type A Multicomp Pro
81Y3680
Rf Cable Assembly, Sma R/a Plug, 152Mm; Connector Type A Multicomp Pro 81Y3680
RF CABLE ASSEMBLY, SMA R/A PLUG, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA R/A PLUG, 152MM; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3680
Product Name Rf Cable Assembly, Sma R/a Plug, 152Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details