multicomp PRO Rf Cable Assembly, Sma Str Plug, 305Mm; Connector Type A Multicomp Pro MC001055

Description
RF CABLE ASSEMBLY, SMA STR PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Description
RF CABLE ASSEMBLY, SMA STR PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Cable Assembly with SMA Straight Plug (part number 81Y3679) features a frequency range of 0 to 18 GHz and a voltage standing wave ratio (VSWR) of ,â§1.35. It has an insertion loss of ,â§1.1 dB, making it suitable for high-frequency applications. The assembly utilizes a semi-rigid 50,Ѷ coax cable (SRT-50-2-1) with a copper tube outer conductor, ensuring durability and performance. The cable has a minimum bend radius of 13 mm and can operate within a temperature range of -55°C to +125°C, withstanding temperatures up to +175°C. The construction includes a silver-plated copper inner conductor, PTFE dielectric, and a tin/triple-metal plated copper outer conductor. This assembly is RoHS compliant and measures 305 mm in length, making it a practical choice for various engineering projects requiring reliable RF connections.

Datasheet Summary
Powered by GS/AI

The RF Cable Assembly with SMA Straight Plug (part number 81Y3679) features a frequency range of 0 to 18 GHz and a voltage standing wave ratio (VSWR) of ,â§1.35. It has an insertion loss of ,â§1.1 dB, making it suitable for high-frequency applications. The assembly utilizes a semi-rigid 50,Ѷ coax cable (SRT-50-2-1) with a copper tube outer conductor, ensuring durability and performance. The cable has a minimum bend radius of 13 mm and can operate within a temperature range of -55°C to +125°C, withstanding temperatures up to +175°C. The construction includes a silver-plated copper inner conductor, PTFE dielectric, and a tin/triple-metal plated copper outer conductor. This assembly is RoHS compliant and measures 305 mm in length, making it a practical choice for various engineering projects requiring reliable RF connections.

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Str Plug, 305Mm; Connector Type A Multicomp Pro - 81Y3679 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 305Mm; Connector Type A Multicomp Pro
81Y3679
Rf Cable Assembly, Sma Str Plug, 305Mm; Connector Type A Multicomp Pro 81Y3679
RF CABLE ASSEMBLY, SMA STR PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 305MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3679
Product Name Rf Cable Assembly, Sma Str Plug, 305Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details