multicomp PRO Rf Cable Assembly, Sma Str Plug, 76Mm; Connector Type A Multicomp Pro MC001054

Description
RF CABLE ASSEMBLY, SMA STR PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA STR PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Str Plug, 76Mm; Connector Type A Multicomp Pro - 81Y3678 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 76Mm; Connector Type A Multicomp Pro
81Y3678
Rf Cable Assembly, Sma Str Plug, 76Mm; Connector Type A Multicomp Pro 81Y3678
RF CABLE ASSEMBLY, SMA STR PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 76MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:SRT-50-2-1; Impedance:-; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3678
Product Name Rf Cable Assembly, Sma Str Plug, 76Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details