multicomp PRO Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro MC001053

Description
RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro - 81Y3677 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro
81Y3677
Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro 81Y3677
RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3677
Product Name Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details