multicomp PRO Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro MC001052

Description
RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro - 81Y3676 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro
81Y3676
Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro 81Y3676
RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 152MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3676
Product Name Rf Cable Assembly, Sma Str Plug, 152Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 1135909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details