multicomp PRO Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro MC001050

Description
RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:TransparentRoH S Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:TransparentRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro - 81Y3674 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro
81Y3674
Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro 81Y3674
RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:TransparentRoH S Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 610MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y3674
Product Name Rf Cable Assembly, Sma Str Plug, 610Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details