multicomp PRO Connector To Connector Multicomp Pro MC001045

Description
Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Grey; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Grey; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 75Y1692 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
75Y1692
Connector To Connector Multicomp Pro 75Y1692
Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Grey; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Grey; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1692
Product Name Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-1.5-LE8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers