multicomp PRO Connector Type A Multicomp Pro MC001044

Description
Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Grey RoHS Compliant: Yes
Description
Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 75Y1691 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
75Y1691
Connector Type A Multicomp Pro 75Y1691
Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Grey RoHS Compliant: Yes

Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1691
Product Name Connector Type A Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details