multicomp PRO Connector To Connector Multicomp Pro MC001040

Description
Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Grey; Product Range:Miniature Coaxial Cable Assemblies Series RoHS Compliant: Yes
Description
Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Grey; Product Range:Miniature Coaxial Cable Assemblies Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 75Y1687 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
75Y1687
Connector To Connector Multicomp Pro 75Y1687
Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Grey; Product Range:Miniature Coaxial Cable Assemblies Series RoHS Compliant: Yes

Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Grey; Product Range:Miniature Coaxial Cable Assemblies Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1687
Product Name Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers