multicomp PRO Connector To Connector Multicomp Pro MC001034

Description
Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes
Description
Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 75Y1681 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
75Y1681
Connector To Connector Multicomp Pro 75Y1681
Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1681
Product Name Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details