multicomp PRO Connector Type A Multicomp Pro MC001031

Description
Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 75Y1678 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
75Y1678
Connector Type A Multicomp Pro 75Y1678
Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1678
Product Name Connector Type A Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1684823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers