multicomp PRO Connector To Connector Multicomp Pro MC001030

Description
Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 75Y1677 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
75Y1677
Connector To Connector Multicomp Pro 75Y1677
Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA RP Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1677
Product Name Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5P-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details