multicomp PRO Connector Type A Multicomp Pro MC001019

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 75Y1666 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
75Y1666
Connector Type A Multicomp Pro 75Y1666
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1666
Product Name Connector Type A Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 1248834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details