multicomp PRO Connector Type A Multicomp Pro MC001014

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series
Datasheet
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 75Y1661 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
75Y1661
Connector Type A Multicomp Pro 75Y1661
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series

Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1661
Product Name Connector Type A Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details