multicomp PRO Connector Type A Multicomp Pro MC001013

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 75Y1660 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
75Y1660
Connector Type A Multicomp Pro 75Y1660
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1660
Product Name Connector Type A Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details