multicomp PRO Connector Type A Multicomp Pro MC001012

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes
Datasheet
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 75Y1659 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
75Y1659
Connector Type A Multicomp Pro 75Y1659
Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Connector Type A:SMA Bulkhead Jack; Connector Type B:NGFF; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:Smart Cable Assemblies Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1659
Product Name Connector Type A Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details