multicomp PRO Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp Pro MC001006

Description
USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp Pro - 71Y9186 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp Pro
71Y9186
Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp Pro 71Y9186
USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp - 68Y7724 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp
68Y7724
Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp 68Y7724
USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71Y9186
Product Name Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 2368289 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details