multicomp PRO Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro MC001003

Description
USB W/O SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB W/O SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro - 59Y7491 - Newark, An Avnet Company
Chicago, IL, United States
Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro
59Y7491
Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro 59Y7491
USB W/O SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB W/O SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro - 59Y7490 - Newark, An Avnet Company
Chicago, IL, United States
Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro
59Y7490
Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro 59Y7490
USB W/O SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB W/O SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59Y7491
Product Name Usb W/o Spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data