multicomp PRO Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro MC001002

Description
USB W/SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB W/SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro - 59Y7489 - Newark, An Avnet Company
Chicago, IL, United States
Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro
59Y7489
Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro 59Y7489
USB W/SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB W/SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro - 59Y7488 - Newark, An Avnet Company
Chicago, IL, United States
Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro
59Y7488
Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro 59Y7488
USB W/SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB W/SPRING, TYPE C, 24POS, RCPT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59Y7489
Product Name Usb W/spring, Type C, 24Pos, Rcpt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 277365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details