multicomp PRO Dissipative Bag, 127Mm X 203.2Mm; Bag Type Multicomp MC001-0006

Description
DISSIPATIVE BAG, 127MM X 203.2MM; Bag Type:Dissipative; Width - Imperial:5"; Length - Imperial:8"; Width - Metric:127mm; Length - Metric:203.2mm; Film Thickness:-; Bag Colour:-; Seal Type:Heat Seal; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
DISSIPATIVE BAG, 127MM X 203.2MM; Bag Type:Dissipative; Width - Imperial:5"; Length - Imperial:8"; Width - Metric:127mm; Length - Metric:203.2mm; Film Thickness:-; Bag Colour:-; Seal Type:Heat Seal; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dissipative Bag, 127Mm X 203.2Mm; Bag Type Multicomp - 10R0636 - Newark, An Avnet Company
Chicago, IL, United States
Dissipative Bag, 127Mm X 203.2Mm; Bag Type Multicomp
10R0636
Dissipative Bag, 127Mm X 203.2Mm; Bag Type Multicomp 10R0636
DISSIPATIVE BAG, 127MM X 203.2MM; Bag Type:Dissipative; Width - Imperial:5"; Length - Imperial:8"; Width - Metric:127mm; Length - Metric:203.2mm; Film Thickness:-; Bag Colour:-; Seal Type:Heat Seal; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

DISSIPATIVE BAG, 127MM X 203.2MM; Bag Type:Dissipative; Width - Imperial:5"; Length - Imperial:8"; Width - Metric:127mm; Length - Metric:203.2mm; Film Thickness:-; Bag Colour:-; Seal Type:Heat Seal; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 10R0636
Product Name Dissipative Bag, 127Mm X 203.2Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details