multicomp PRO Usb Cable, 3.1 Type C-Type C Plug, 1M; Connector A Multicomp Pro MC000998

Description
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 1M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 1M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C-Type C Plug, 1M; Connector A Multicomp Pro - 59Y7484 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Type C Plug, 1M; Connector A Multicomp Pro
59Y7484
Usb Cable, 3.1 Type C-Type C Plug, 1M; Connector A Multicomp Pro 59Y7484
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 1M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-TYPE C PLUG, 1M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59Y7484
Product Name Usb Cable, 3.1 Type C-Type C Plug, 1M; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details