multicomp PRO Usb Cable, 3.1 Type C-Type C Plug, 0.5M; Connector A Multicomp Pro MC000997

Description
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 0.5M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 0.5M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C-Type C Plug, 0.5M; Connector A Multicomp Pro - 59Y7483 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Type C Plug, 0.5M; Connector A Multicomp Pro
59Y7483
Usb Cable, 3.1 Type C-Type C Plug, 0.5M; Connector A Multicomp Pro 59Y7483
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 0.5M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-TYPE C PLUG, 0.5M; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59Y7483
Product Name Usb Cable, 3.1 Type C-Type C Plug, 0.5M; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details