multicomp PRO Usb Cable, 3.1 Type C-Type C Plug, 150Mm; Connector A Multicomp Pro MC000996

Description
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 150MM; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:Black RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 150MM; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type C-Type C Plug, 150Mm; Connector A Multicomp Pro - 59Y7482 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C-Type C Plug, 150Mm; Connector A Multicomp Pro
59Y7482
Usb Cable, 3.1 Type C-Type C Plug, 150Mm; Connector A Multicomp Pro 59Y7482
USB CABLE, 3.1 TYPE C-TYPE C PLUG, 150MM; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:Black RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C-TYPE C PLUG, 150MM; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 3.1; Jacket Color:Black; Product Range:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59Y7482
Product Name Usb Cable, 3.1 Type C-Type C Plug, 150Mm; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers