multicomp PRO Usb Adapter, Type B Rcpt-Type C Plug; Usb Connector Convert From Multicomp Pro MC000994

Description
USB ADAPTER, TYPE B RCPT-TYPE C PLUG; USB Connector Convert From:Micro USB Type B Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:USB 2.0, 3.1; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, TYPE B RCPT-TYPE C PLUG; USB Connector Convert From:Micro USB Type B Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:USB 2.0, 3.1; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Type B Rcpt-Type C Plug; Usb Connector Convert From Multicomp Pro - 59Y7480 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type B Rcpt-Type C Plug; Usb Connector Convert From Multicomp Pro
59Y7480
Usb Adapter, Type B Rcpt-Type C Plug; Usb Connector Convert From Multicomp Pro 59Y7480
USB ADAPTER, TYPE B RCPT-TYPE C PLUG; USB Connector Convert From:Micro USB Type B Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:USB 2.0, 3.1; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE B RCPT-TYPE C PLUG; USB Connector Convert From:Micro USB Type B Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:USB 2.0, 3.1; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59Y7480
Product Name Usb Adapter, Type B Rcpt-Type C Plug; Usb Connector Convert From Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details