multicomp PRO Usb Cable, 3.1 Type A-Type C Plug, 1M; Connector A Multicomp Pro MC000992

Description
USB CABLE, 3.1 TYPE A-TYPE C PLUG, 1M; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:White; Electronic Marking:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 TYPE A-TYPE C PLUG, 1M; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:White; Electronic Marking:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type A-Type C Plug, 1M; Connector A Multicomp Pro - 59Y7478 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type A-Type C Plug, 1M; Connector A Multicomp Pro
59Y7478
Usb Cable, 3.1 Type A-Type C Plug, 1M; Connector A Multicomp Pro 59Y7478
USB CABLE, 3.1 TYPE A-TYPE C PLUG, 1M; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:White; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.1 TYPE A-TYPE C PLUG, 1M; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:White; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59Y7478
Product Name Usb Cable, 3.1 Type A-Type C Plug, 1M; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/209-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers