multicomp PRO Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro MC000991

Description
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Horizont al; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Horizont al; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro - 48Y0050 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro
48Y0050
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro 48Y0050
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Horizont al; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Horizontal; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48Y0050
Product Name Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details