RF ADAPTER, SMA PLUG-U.FL JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:U.FL; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Adapter RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 48Y4455 |
| Product Name | Rf Adapter, Sma Plug-U.fl Jack, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA |