RF COAX CONN, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 48Y4452 |
| Product Name | Rf Coax Conn, Sma, Jack, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Connector Type | SMA |