RF COAX CONN, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174/U; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 48Y4451 |
| Product Name | Rf Coax Conn, Sma, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | SMA |