multicomp PRO Rf Coax Conn, Sma, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro MC000979

Description
RF COAX CONN, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Sma, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro - 48Y4450 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
48Y4450
Rf Coax Conn, Sma, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro 48Y4450
RF COAX CONN, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

RF COAX CONN, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 48Y4450
Product Name Rf Coax Conn, Sma, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Between Series Adapters - 1057385-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details