RF COAX CONN, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 48Y4445 |
| Product Name | Rf Coax Conn, Bnc, Jack, 75 Ohm, Pcb; Connector Type Multicomp Pro |
| Connector Type | BNC |