multicomp PRO D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro MC000970

Description
D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Description
D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro - 48Y0046 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro
48Y0046
D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro 48Y0046
D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48Y0046
Product Name D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data