multicomp PRO Cable, Usb 2.0 A-Micro B Plug, 1.5M, Blk; Connector A Multicomp Pro MC000949

Description
CABLE, USB 2.0 A-MICRO B PLUG, 1.5M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 2.0 A-MICRO B PLUG, 1.5M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 2.0 A-Micro B Plug, 1.5M, Blk; Connector A Multicomp Pro - 42Y0539 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Micro B Plug, 1.5M, Blk; Connector A Multicomp Pro
42Y0539
Cable, Usb 2.0 A-Micro B Plug, 1.5M, Blk; Connector A Multicomp Pro 42Y0539
CABLE, USB 2.0 A-MICRO B PLUG, 1.5M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 2.0 A-MICRO B PLUG, 1.5M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42Y0539
Product Name Cable, Usb 2.0 A-Micro B Plug, 1.5M, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers