multicomp PRO Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector A Multicomp Pro MC000948

Description
CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector A Multicomp Pro - 42Y0538 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector A Multicomp Pro
42Y0538
Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector A Multicomp Pro 42Y0538
CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 2.0 A-MICRO B PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42Y0538
Product Name Cable, Usb 2.0 A-Micro B Plug, 1M, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/305-300 - WAGO
Specs
Application Instrumentation and Control
View Details