multicomp PRO Fuse, Cartridge, 0.315A, Quick Blow; Blow Characteristic Multicomp MC000892

Description
FUSE, CARTRIDGE, 0.315A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.315A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.315A, Quick Blow; Blow Characteristic Multicomp - 45Y6011 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.315A, Quick Blow; Blow Characteristic Multicomp
45Y6011
Fuse, Cartridge, 0.315A, Quick Blow; Blow Characteristic Multicomp 45Y6011
FUSE, CARTRIDGE, 0.315A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.315A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y6011
Product Name Fuse, Cartridge, 0.315A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers