multicomp PRO Fuse, Cartridge,0.4A,time Delay; Blow Characteristic Multicomp MC000870

Description
FUSE, CARTRIDGE,0.4A,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE,0.4A,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge,0.4A,time Delay; Blow Characteristic Multicomp - 45Y5989 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge,0.4A,time Delay; Blow Characteristic Multicomp
45Y5989
Fuse, Cartridge,0.4A,time Delay; Blow Characteristic Multicomp 45Y5989
FUSE, CARTRIDGE,0.4A,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE,0.4A,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5989
Product Name Fuse, Cartridge,0.4A,time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 004110200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers