multicomp PRO Connector Type A Multicomp Pro MC000825

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 39Y5835 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
39Y5835
Connector Type A Multicomp Pro 39Y5835
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5835
Product Name Connector Type A Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 3.28 ft. (1 m) - CBN-1M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details