multicomp PRO Connector Type A Multicomp Pro MC000821

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 39Y5831 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
39Y5831
Connector Type A Multicomp Pro 39Y5831
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5831
Product Name Connector Type A Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-LE4-ES-5-D12G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Coaxial Cable - 4096948 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers