multicomp PRO Connector Type A Multicomp Pro MC000817

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Blue; Product Range:
Datasheet
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Blue; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 39Y5827 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
39Y5827
Connector Type A Multicomp Pro 39Y5827
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Blue; Product Range:

Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Blue; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5827
Product Name Connector Type A Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1222145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details