multicomp PRO Connector To Connector Multicomp Pro MC000814

Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:White; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:White; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 39Y5824 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
39Y5824
Connector To Connector Multicomp Pro 39Y5824
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:White; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:White; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5824
Product Name Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1408018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details