multicomp PRO Connector Type A Multicomp Pro MC000811

Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Red
Datasheet
Description
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 39Y5821 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
39Y5821
Connector Type A Multicomp Pro 39Y5821
Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Red

Connector Type A:SMA Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5821
Product Name Connector Type A Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-6100-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details